Cornell DubilierFilm Paper Film Capacitors38FB4425A-F
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 38FB4425A-F is an AC motor run capacitor with a metallized polypropylene film dielectric, oil-filled in an aluminum case, designed for applications such as air conditioning and refrigeration. It has a capacitance of 25 µF, a rated voltage of 440 Vac, and a capacitance tolerance of ±10%. The device operates within a temperature range of -40 ºC to +70 ºC and meets UL E71645 and CSA 223507 standards. It features an internal pressure-sensitive interrupter for fail-safe operation and a dissipation factor of 0.1% max at 60 Hz. The case dimensions are 3.91 inches in height and 2.91 inches in depth, with a flat oval shape and 4-prong quick disconnect terminals.
Datasheet Summary Powered by GS/AI
The 38FB4425A-F is an AC motor run capacitor with a metallized polypropylene film dielectric, oil-filled in an aluminum case, designed for applications such as air conditioning and refrigeration. It has a capacitance of 25 µF, a rated voltage of 440 Vac, and a capacitance tolerance of ±10%. The device operates within a temperature range of -40 ºC to +70 ºC and meets UL E71645 and CSA 223507 standards. It features an internal pressure-sensitive interrupter for fail-safe operation and a dissipation factor of 0.1% max at 60 Hz. The case dimensions are 3.91 inches in height and 2.91 inches in depth, with a flat oval shape and 4-prong quick disconnect terminals.
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —