Cornell DubilierFilm Paper Film Capacitors335PSB122K4R
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 575
ESR: 2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 575
ESR: 2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 335PSB122K4R is a radial lead film capacitor rated for 1200 VDC, with a capacitance of 3.3 µF, a maximum dv/dt of 575 V/µs, and a typical ESR of 2.0 mΩ at 100 kHz and +25°C. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and four leads. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and it has lead-free tinned copper leads. It operates from -40°C to +100°C and is constructed with double metallized polypropylene film. The capacitor meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C, with an insulation resistance of at least 30 GΩ·µF at 25°C and 70% RH. The dissipation factor is 0.001 at 1 kHz and 25°C, with a capacitance tolerance of ±10%.
Datasheet Summary Powered by GS/AI
The 335PSB122K4R is a radial lead film capacitor rated for 1200 VDC, with a capacitance of 3.3 µF, a maximum dv/dt of 575 V/µs, and a typical ESR of 2.0 mΩ at 100 kHz and +25°C. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and four leads. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and it has lead-free tinned copper leads. It operates from -40°C to +100°C and is constructed with double metallized polypropylene film. The capacitor meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C, with an insulation resistance of at least 30 GΩ·µF at 25°C and 70% RH. The dissipation factor is 0.001 at 1 kHz and 25°C, with a capacitance tolerance of ±10%.