The 355PMB122K# is a metallized polypropylene power film capacitor designed for snubber applications in inverters, converters, and switching power supplies. It has a DC working voltage of 1200 V, a capacitance of 3.5 µF, and uses lug terminals with a fixturing pitch of 57.5 mm. The unit measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness. It features flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and a dielectric strength of 160% of rated DC voltage for 60 seconds. Operating temperature range is from -40°C to +100°C under voltage and current derating, with an insulation resistance of at least 30 GΩ·µF at 25°C. Capacitance tolerance is ±10% at 1 kHz, 25°C, and dissipation factor is ≤0.07% at 1 kHz.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 355PMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |