The 335PPS700KS is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 700 V, a surge voltage of 1100 V, and an AC voltage rating of 420 V at 50/60 Hz. Its capacitance is 3.3 µF with a tolerance of ±10% at 1 kHz and 25°C. The capacitor exhibits a dissipation factor of less than 0.0001 at 1 kHz and 25°C, and its self-inductance is less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C, with a life expectancy of 100,000 hours at 70°C and rated DC voltage. The case dimensions are 25 mm in diameter by 59 mm in length, with lead spacing of 1.2 mm. It features flame-retardant polyester tape and epoxy resin end fill, and uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPS700KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |