Cornell Dubilier Film Paper Film Capacitors 335PSB850K4R

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335PSB850K4R is a radial lead, high-current, low-ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a capacitance of 3.3 µF, a DC working voltage of 850 V, and a maximum dv/dt of 450 V/µs. The ESR is 2 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 27 A at +70°C. The physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor operates from -40°C to +100°C for the PSB variant, uses a polypropylene dielectric, and is housed in a flame-retardant plastic box with epoxy resin (UL94V-0). Terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Self inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 335PSB850K4R is a radial lead, high-current, low-ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a capacitance of 3.3 µF, a DC working voltage of 850 V, and a maximum dv/dt of 450 V/µs. The ESR is 2 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 27 A at +70°C. The physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor operates from -40°C to +100°C for the PSB variant, uses a polypropylene dielectric, and is housed in a flame-retardant plastic box with epoxy resin (UL94V-0). Terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Self inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PSB850K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PSB850K4R
Film Paper Film Capacitors 335PSB850K4R
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PSB850K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PSB850K4R
Capacitors - Film Capacitors 335PSB850K4R
CAP FILM 3.3UF 10% 850VDC RADIAL

CAP FILM 3.3UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PSB850K4R 335PSB850K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers