Axial lead metallized polypropylene film capacitor with a rated voltage of 700 VDC, capacitance of 3.3 µF, and dimensions of 26.5 mm in diameter by 55 mm in length. It has a maximum dV/dt of 14 V/µs, a typical ESR of 3.9 mΩ at 100 kHz and 25°C, and operates from -40°C to +85°C. Features include a dissipation factor of less than 0.0001 at 1 kHz, insulation resistance of 30,000 MΩ·µF, self-inductance less than 1 nH per mm of lead spacing, and a life expectancy of 100,000 hours at 70°C and rated DC voltage. The capacitor is constructed with flame-retardant polyester tape and epoxy resin end fill, and has lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPS700KD26 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |