The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors with aluminum cases and 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The part 38FD3740A-F is an oval-case variant rated for 370 Vac, with a capacitance of 40 µF, a capacitance tolerance of ±10%, and an operating temperature range of -40 °C to +70 °C. It measures 2.91 inches in height and 2.91 inches in width, with a diameter of 1.97 inches. The capacitor is internally protected with a pressure-sensitive interrupter, has a maximum dissipation factor of 0.1% at 60 Hz, and meets UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
40µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 40µF 370V
CAP FILM 40UF 10% 370VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 38FD3740A-F | 38FD3740A-F | 38FD3740A-F-ND | 2002-38FD3740A-F | 38FD3740A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |