The 335PPS102KS is an axial metallized polypropylene film capacitor for high dv/dt applications, rated at 1000 VDC with a 2200 VDC surge voltage. Capacitance is 3.3 µF, with a tolerance of ±10% at 1 kHz and 25°C. Maximum RMS ripple current is 14 A at 100 kHz and 70°C, with a typical ESR of 3.0 mΩ at 100 kHz and 25°C. Dimensions are 32.5 mm in diameter and 59 mm in length. Operating temperature ranges from -40°C to +85°C. Self-inductance is less than 1 nH per mm of lead spacing. Dissipation factor is less than 0.0001 at 1 kHz and 25°C. Dielectric strength is 200% of rated DC voltage applied for 60 seconds. The component is coated with flame-retardant polyester tape and epoxy resin, meeting UL94V0, and has lead-free tinned copper leads. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPS102KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |