Cornell DubilierFilm Paper Film Capacitors335RSB850K4J
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 3.2 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 3.2 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 335RSB850K4J is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 3.3 μF, operating temperature range of -40°C to +85°C, and maximum dv/dt of 600 V/μs. It has a typical ESR of 3.2 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 23 A at +70°C. The device measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four radial leads. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper terminals.
Datasheet Summary Powered by GS/AI
The 335RSB850K4J is a radial lead, high current, low ESR film capacitor rated for 850 VDC with a capacitance of 3.3 μF, operating temperature range of -40°C to +85°C, and maximum dv/dt of 600 V/μs. It has a typical ESR of 3.2 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 23 A at +70°C. The device measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four radial leads. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper terminals.