Cornell Dubilier Film Paper Film Capacitors 394PSB252K2J

Description
For New Design: Yes Capacitance: 390 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 390 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 394PSB252K2J is a radial lead, high current, low ESR film capacitor rated for 2500 VDC with a capacitance of 0.39 µF, a maximum dv/dt of 2050 V/µs, and an ESR of 4.4 mΩ at 100 kHz and +25°C. It measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm and 1.2 mm lead diameter. The capacitor uses polypropylene dielectric with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and features lead-free tinned copper leads. It operates from -40°C to +100°C, has a capacitance tolerance of ±10%, and a dissipation factor of 0.001 at 1 kHz and 25°C. The dielectric strength is 160% of rated VDC or 150% VAC for 2 seconds at 25°C, and the insulation resistance is 30 GΩ at 25°C. The estimated life expectancy is 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 394PSB252K2J is a radial lead, high current, low ESR film capacitor rated for 2500 VDC with a capacitance of 0.39 µF, a maximum dv/dt of 2050 V/µs, and an ESR of 4.4 mΩ at 100 kHz and +25°C. It measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm and 1.2 mm lead diameter. The capacitor uses polypropylene dielectric with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and features lead-free tinned copper leads. It operates from -40°C to +100°C, has a capacitance tolerance of ±10%, and a dissipation factor of 0.001 at 1 kHz and 25°C. The dielectric strength is 160% of rated VDC or 150% VAC for 2 seconds at 25°C, and the insulation resistance is 30 GΩ at 25°C. The estimated life expectancy is 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 394PSB252K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
394PSB252K2J
Film Paper Film Capacitors 394PSB252K2J
For New Design: Yes Capacitance: 390 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 390 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 4.4 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 394PSB252K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
394PSB252K2J
Capacitors - Film Capacitors 394PSB252K2J
CAP FILM 0.39UF 10% 2.5KVDC RAD

CAP FILM 0.39UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 394PSB252K2J 394PSB252K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC - 70112080 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details