Cornell Dubilier Film Paper Film Capacitors 335PSB102K2R

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335PSB102K2R is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 μF and a DC voltage rating of 1000 V. It has a maximum dv/dt of 500 V/μs and a typical ESR of 2.8 mΩ at 100 kHz and +25°C. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It operates from -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant plastic box and epoxy resin coating (UL94V-0). Terminal-to-terminal dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 335PSB102K2R is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 μF and a DC voltage rating of 1000 V. It has a maximum dv/dt of 500 V/μs and a typical ESR of 2.8 mΩ at 100 kHz and +25°C. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It operates from -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant plastic box and epoxy resin coating (UL94V-0). Terminal-to-terminal dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PSB102K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PSB102K2R
Film Paper Film Capacitors 335PSB102K2R
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: 2.8 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PSB102K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PSB102K2R
Capacitors - Film Capacitors 335PSB102K2R
CAP FILM 3.3UF 10% 1KVDC RADIAL

CAP FILM 3.3UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PSB102K2R 335PSB102K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C512T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details