The 376LC5500K5PM8 is a self-healing polypropylene film capacitor rated for 500 kVAR at 1000 A RMS current and 500 kHz, designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 37 μF with a tolerance of ±10%, a maximum core temperature of +85°C, and a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. The part features a maximum ESR of 0.2 mΩ at 25°C, a self-inductance of less than 3 nH, and meets UL94V0 flame retardant standards. It has a rectangular case measuring 54 mm in height and 100 mm in length and width, with a 5PM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 37µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
37µF Film Capacitor 500V Polypropylene (PP) Nonstandard
CAP FILM 37UF 10% 500VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 376LC5500K5PM8 | 2002-376LC5500K5PM8 | 376LC5500K5PM8 | 1572-1588-ND | 376LC5500K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 37 microF | 37 microF | 37 microF | 37 microF | 37 microF |