The 394PPA302K is an axial lead, high voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, converters, and induction heating. Constructed with double metallized polypropylene film and epoxy resin coating (UL94V0), it has a rated DC voltage of 3000 V, a surge voltage of 3500 V, and an AC voltage rating of 750 V. It operates from -55°C to +85°C with a capacitance of 0.39 µF, a dissipation factor under 0.001 at 1 kHz and 25°C, and self-inductance less than 1 nH per mm of body and lead length. Its RMS ripple current is 14 A at 70°C, with dimensions of 40 mm in length and 55 mm in diameter. Capacitance drift is under 1.0% after two years at 40°C, and life expectancy exceeds 100,000 hours at 70°C under DC voltage. Terminals are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 394PPA302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |