The 394PMB152K#P2 is a metallized polypropylene film capacitor designed for power semiconductor snubber applications, featuring lug terminals for direct mounting. It has a rated DC voltage of 1500 V, a capacitance of 0.39 µF, and dimensions of 42.5 mm × 27.5 mm × 24.5 mm. The capacitor operates within a temperature range of -40°C to +100°C, with a dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30 GΩ·µF. Construction includes double metallized film with internal series connections and a flame-retardant epoxy resin coating (UL94V-0). Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 394PMB152K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |