Cornell DubilierFilm Paper Film Capacitors335RSB122K2R
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 3.7 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 3.7 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 335RSB122K2R is a radial lead film capacitor for high pulse current applications, with a 1200 V DC rating and 3.3 µF capacitance. It operates from -40°C to +85°C and has a maximum dv/dt of 500 V/µs. The ESR is 3.7 mΩ at 100 kHz and +25°C, with an RMS ripple current of 3.7 A at +70°C. Dimensions are 57.5 mm × 50 mm × 35 mm, with 52.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film and is coated in flame-retardant epoxy resin (UL94V-0) with lead-free tinned copper leads. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Insulation resistance is ≥30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at VAC, with a failure quota of 300 per billion component hours.
Datasheet Summary Powered by GS/AI
The 335RSB122K2R is a radial lead film capacitor for high pulse current applications, with a 1200 V DC rating and 3.3 µF capacitance. It operates from -40°C to +85°C and has a maximum dv/dt of 500 V/µs. The ESR is 3.7 mΩ at 100 kHz and +25°C, with an RMS ripple current of 3.7 A at +70°C. Dimensions are 57.5 mm × 50 mm × 35 mm, with 52.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film and is coated in flame-retardant epoxy resin (UL94V-0) with lead-free tinned copper leads. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Insulation resistance is ≥30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at VAC, with a failure quota of 300 per billion component hours.