Cornell Dubilier Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier 37KD6612A

Description
CAPACITOR POLYPROPYLENE PP FILM 12UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.6mm RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 12UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier - 95B7344 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier
95B7344
Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier 95B7344
CAPACITOR POLYPROPYLENE PP FILM 12UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.6mm RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 12UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95B7344
Product Name Capacitor Polypropylene Pp Film 12Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors - Film Capacitors - 106PHB400K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Film Capacitors - 1725659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details