The 355RMB850K# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 850 V, capacitance of 3.5 µF, and operating temperature range up to +85°C. It features direct mount lug terminals with dimensions of 42.5 mm length, 45 mm height, and 33 mm thickness, and is constructed with flame-retardant plastic housing and epoxy resin (UL94V-0). It has a dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance of 60 MΩ·µF, and self-inductance under 1 nH per mm of lead spacing. The capacitor supports 3 kVAC dielectric strength between terminals and case, and is designed for high pulse and RMS current applications such as inverters and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 355RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |