The 335PPS850K is an axial lead, metallized polypropylene film capacitor rated for 850 VDC with a capacitance of 3.3 µF. It has a maximum dv/dt of 14 V/µs and a typical RMS ripple current of 14 A at 100 kHz and 70°C. Its dimensions are 32 mm in diameter by 55 mm in length. The capacitor has a dissipation factor of 0.0001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF minimum at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C, with a life expectancy of 100,000 hours at 70°C and VDC. The construction includes flame-retardant polyester tape wrap and epoxy resin end fill, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |