Cornell Dubilier Film Paper Film Capacitors 335PSB102K6R

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335PSB102K6R is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF, a DC voltage rating of 1000 V, and a maximum dv/dt of 500 V/µs. It has a typical ESR of 2.1 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 31.5 A at +70°C. The package dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It features six leads and operates within a temperature range of -40°C to +100°C. The capacitor uses a double metallized polypropylene film construction with a flame retardant plastic box and epoxy resin coating (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 335PSB102K6R is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF, a DC voltage rating of 1000 V, and a maximum dv/dt of 500 V/µs. It has a typical ESR of 2.1 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 31.5 A at +70°C. The package dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It features six leads and operates within a temperature range of -40°C to +100°C. The capacitor uses a double metallized polypropylene film construction with a flame retardant plastic box and epoxy resin coating (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PSB102K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PSB102K6R
Film Paper Film Capacitors 335PSB102K6R
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: 2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PSB102K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PSB102K6R
Capacitors - Film Capacitors 335PSB102K6R
CAP FILM 3.3UF 10% 1KVDC RADIAL

CAP FILM 3.3UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PSB102K6R 335PSB102K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106MHBS45K2J - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPR102KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details