The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors for applications such as air conditioning, refrigeration, and power factor correction. This part, identified as 38FD3745A-F, is an oval-case capacitor rated for 370 Vac with a capacitance of 45 µF and a ±10% tolerance. It features a 4-prong quick disconnect terminal, aluminum case, and internal pressure-sensitive interrupter for fail-safe operation. The dimensions are 2.91 inches in height and 3.91 inches in overall length, with an operating temperature range of -40 ºC to +70 ºC. The capacitor meets UL E71645 and CSA 223507 safety standards and has a maximum dissipation factor of 0.1% at 60 Hz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 45µF 370V
45µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 45UF 10% 370VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 38FD3745A-F | 38FD3745A-F | 2002-38FD3745A-F | 38FD3745A-F-ND | 38FD3745A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF | 45 microF | 45 microF | 45 microF |