The 37FB44175A-F is an AC motor run capacitor in the MPF series, designed for alternating current applications such as air conditioning and refrigeration. It features a flat oval aluminum case with a height of 2.91 inches, internally protected by a pressure-sensitive interrupter for fail-safe operation. The capacitor has a capacitance of 17.5 µF, a rated voltage of 440 Vac, a capacitance tolerance of ±10%, and operates within a temperature range of -40 ºC to +70 ºC. It meets UL E71645 and CSA 223507 safety standards, with a maximum dissipation factor of 0.1% at 60 Hz. The case is oil filled with an environmentally safe dielectric fluid and uses tin-plated steel terminals for easy assembly.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 17.5µF 440V
17.5µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 17.5UF 10% 440VAC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 37FB44175A-F | 37FB44175A-F | 2002-37FB44175A-F | 37FB44175A-F-ND | 37FB44175A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 17.5 microF | 17.5 microF | 17.5 microF | 17.5 microF | 17.5 microF |