Cornell Dubilier Film Paper Film Capacitors 38FD37275A-F

Description
For New Design: Yes Capacitance: 27.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: —
Request a Quote
Description
For New Design: Yes Capacitance: 27.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 38FD37275A-F is an AC motor run capacitor in an oval case style, oil-filled with a metallized polypropylene dielectric, designed for use in air conditioning, refrigeration, and power factor correction applications. It is rated for 370 Vac, has a capacitance of 27.5 µF, and a tolerance of ±10%. The unit features 4-prong quick disconnect terminals, internal protection with a pressure-sensitive interrupter, and operates safely from -40 ºC to +70 ºC. It measures 2.91 inches in height and is certified to UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The 38FD37275A-F is an AC motor run capacitor in an oval case style, oil-filled with a metallized polypropylene dielectric, designed for use in air conditioning, refrigeration, and power factor correction applications. It is rated for 370 Vac, has a capacitance of 27.5 µF, and a tolerance of ±10%. The unit features 4-prong quick disconnect terminals, internal protection with a pressure-sensitive interrupter, and operates safely from -40 ºC to +70 ºC. It measures 2.91 inches in height and is certified to UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 38FD37275A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
38FD37275A-F
Film Paper Film Capacitors 38FD37275A-F
For New Design: Yes Capacitance: 27.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: —
  • For New Design: Yes
  • Capacitance: 27.5 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: 3.66 in.
  • Height: 2.91 in.
  • Length: 1.97 in.
  • Diameter: —
Supplier's Site Datasheet
Film Capacitors 2002-38FD37275A-F
Motor-Run and Power Supply Capacitors 27.5µF 370V

Motor-Run and Power Supply Capacitors 27.5µF 370V

Supplier's Site Datasheet
Oil Filled Capacitor - 38FD37275A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
38FD37275A-F
Oil Filled Capacitor 38FD37275A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 38FD37275A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
38FD37275A-F-ND
Motor Start, Motor Run Capacitors (AC) 38FD37275A-F-ND
27.5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

27.5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 38FD37275A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
38FD37275A-F
Capacitors - Film Capacitors 38FD37275A-F
CAP FILM 27.5UF 10% 370VAC RAD

CAP FILM 27.5UF 10% 370VAC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 38FD37275A-F 2002-38FD37275A-F 38FD37275A-F 38FD37275A-F-ND 38FD37275A-F
Product Name Film Paper Film Capacitors Film Capacitors Oil Filled Capacitor Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Oil Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 27.5 microF 27.5 microF 27.5 microF 27.5 microF 27.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details