The 336LC7600K5TM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 700 at +45°C and a maximum core temperature of +85°C. It has a capacitance of 33 μF, a maximum RMS current of 1200 A, and a maximum ESR of 0.20 mΩ at 100 kHz. The device meets UL94V0 flame retardant standards and has a surface temperature limit of +45°C, above which the KVAR rating must be de-rated by 2.25% per °C. Its dimensions are 72 mm in height, 130 mm in length, and 130 mm in width, with a terminal style of 5TM8 and a self-inductance of less than 5 nH. Capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Round Lc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 336LC7600K5TM8 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |