The 355PMB700K#P0 is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 3.5 µF capacitance. It features lead-free tinned copper leads, a flame-retardant plastic box with epoxy resin (UL94V-0), and a physical dimension of 42.5 mm length x 45 mm height x 33 mm thickness. The capacitor has a self-inductance of less than 1 nH per mm of lead spacing, a dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30 GΩ·µF at 25°C. It operates within a temperature range of -40°C to +100°C for the PMB series, with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. The dielectric strength between terminals is 160% of rated DC voltage for 60 seconds. Life expectancy is 100,000 hours at WVDC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 355PMB700K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |