The 335RMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and 685 µF capacitance. It has a case size of 57.5 mm length, 50 mm height, and 35 mm thickness, with a dissipation factor of 0.06% at 1 kHz and 25°C, and operates within the RMB temperature range of -40°C to +85°C. The capacitor uses double metallized film with internal series connections, is packaged in a flame-retardant plastic box with epoxy resin (UL94V-0), and features lead-free tinned copper terminals. Its insulation resistance is 30,000 MΩ·µF at 25°C with 100 VDC applied, self-inductance is less than 1 nH per mm of lead spacing, and it has a capacitance drift factor of less than 0.5% after two years at 40°C. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |