The 394MKP275KG is a metallized polypropylene film capacitor rated for X2 class EMI suppression across the line, with a rated voltage of 275 VAC. It measures 26 mm in length, 17 mm in height, and 8 mm in thickness, with a lead spacing of 22.5 mm and a lead diameter of 0.8 mm. The capacitor has a capacitance of 0.39 µF, a maximum dv/dt of 180 V/µs, a capacitance tolerance of ±10% at 1 kHz and 20°C, and operates from -40°C to +110°C. It meets safety standards including ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, IEC 60384-14, and CQC GB/T14472-1998. The terminal-to-terminal
X2 And Arc Suppression
0.39µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.39µF
CAP FILM 0.39UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 394MKP275KG | 394MKP275KG-ND | 2002-394MKP275KG | 394MKP275KG |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF | 0.3900 microF |