The 335PPR630KJ is a metallized polypropylene film capacitor rated for 630 VDC, with a capacitance of 3.3 µF, designed for high pulse current applications such as snubber and switching circuits. It has a radial leaded construction with dimensions of 42.5 mm × 45 mm × 30 mm, a lead spacing of 37.5 mm, and 1 mm lead diameter. The capacitor features a flame-retardant plastic case with epoxy resin fill, meeting UL 94V-1 and UL94V-0 standards. It operates from -55°C to +105°C, with a maximum dissipation factor of 0.001 at 1 kHz and 25°C for capacitances over 1 µF. Self-inductance is less than 1 nH per mm of lead spacing. The part includes lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPR630KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |