The 37FD3730A-F is an oil-filled, metallized polypropylene AC motor run capacitor rated for 370 Vac, with a capacitance of 30 µF and a tolerance of ±10%. It features a flat oval aluminum case measuring 2.91 inches in height, is equipped with 4-prong quick disconnect terminals, and operates within a temperature range of -40°C to +70°C. The capacitor includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards. Dissipation factor is 0.1% maximum at 60 Hz, and capacitance varies by no more than ±3% over the operating temperature range. Its service life objective is 60,000 hours at full voltage and 60 Hz.
Motor-Run and Power Supply Capacitors 30µF 370V
30µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 30UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 37FD3730A-F | 2002-37FD3730A-F | 37FD3730A-F-ND | 37FD3730A-F | 37FD3730A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF | 30 microF |