Cornell Dubilier Film Paper Film Capacitors 394PSB252K4J

Description
For New Design: Yes Capacitance: 390 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 3.5 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 390 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 3.5 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 394PSB252K4J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits such as induction heaters and switching power supplies. It has a rated DC voltage of 2500 V, a capacitance of 0.39 µF, a maximum dv/dt of 2050 V/µs, and a typical ESR of 3.5 mΩ at 100 kHz and +25°C. Dimensions are 41.5 mm × 44 mm × 24 mm with 4 leads spaced 10.2 mm apart. It uses double metallized polypropylene film with a UL94V-0 flame-retardant epoxy resin coating and lead-free tinned copper leads. Operating temperature ranges from -40°C to +100°C with a capacitance tolerance of ±10%. The insulation resistance exceeds 30 GΩ at 100 VDC and 25°C. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 394PSB252K4J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits such as induction heaters and switching power supplies. It has a rated DC voltage of 2500 V, a capacitance of 0.39 µF, a maximum dv/dt of 2050 V/µs, and a typical ESR of 3.5 mΩ at 100 kHz and +25°C. Dimensions are 41.5 mm × 44 mm × 24 mm with 4 leads spaced 10.2 mm apart. It uses double metallized polypropylene film with a UL94V-0 flame-retardant epoxy resin coating and lead-free tinned copper leads. Operating temperature ranges from -40°C to +100°C with a capacitance tolerance of ±10%. The insulation resistance exceeds 30 GΩ at 100 VDC and 25°C. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 394PSB252K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
394PSB252K4J
Film Paper Film Capacitors 394PSB252K4J
For New Design: Yes Capacitance: 390 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 3.5 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 390 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 3.5 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 394PSB252K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
394PSB252K4J
Capacitors - Film Capacitors 394PSB252K4J
CAP FILM 0.39UF 10% 2.5KVDC RAD

CAP FILM 0.39UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 394PSB252K4J 394PSB252K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers