Cornell DubilierFilm Paper Film Capacitors365PSB122K6R
Description
For New Design: Yes
Capacitance: 3.6 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 575
ESR: 1.8 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.6 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 575
ESR: 1.8 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 365PSB122K6R is a radial lead, high-current, low-ESR film capacitor with a DC voltage rating of 1200 V, capacitance of 3.6 µF, and a maximum RMS ripple current of 1.8 A at 100 kHz and +25°C. It has a typical ESR of 1.8 mΩ, a dv/dt rating of 575 V/µs, and dimensions of 57.5 mm × 57.5 mm × 38 mm with a lead spacing of 10.2 mm and six leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C for PSB series, with insulation resistance greater than 30 GΩ × µF and self-inductance less than 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a temperature coefficient of -200 ppm/°C to +100 ppm/°C.
Datasheet Summary Powered by GS/AI
The 365PSB122K6R is a radial lead, high-current, low-ESR film capacitor with a DC voltage rating of 1200 V, capacitance of 3.6 µF, and a maximum RMS ripple current of 1.8 A at 100 kHz and +25°C. It has a typical ESR of 1.8 mΩ, a dv/dt rating of 575 V/µs, and dimensions of 57.5 mm × 57.5 mm × 38 mm with a lead spacing of 10.2 mm and six leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C for PSB series, with insulation resistance greater than 30 GΩ × µF and self-inductance less than 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a temperature coefficient of -200 ppm/°C to +100 ppm/°C.