The 335PPS122KS is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 3.3 µF, and a maximum RMS ripple current of 14 A at 100 kHz and 70°C. The device measures 30 mm in diameter and 59 mm in length. The capacitor uses metallized polypropylene film with flame-retardant polyester tape and epoxy resin end fill, and features lead-free tinned copper leads. It operates from -40°C to +85°C, has a dissipation factor of less than 0.0001 at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of body and lead length. The insulation resistance is 30 GΩ·µF at 25°C with 100 VDC applied. Life expectancy is 100,000 hours at 70°C and rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPS122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |