Cornell Dubilier Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 38FD3730-F

Description
CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier - 75M8959 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
75M8959
Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 75M8959
CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M8959
Product Name Capacitor Polypropylene Pp Film 30Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details