The 37FD37125A-F is an oil-filled, metallized polypropylene AC motor run capacitor rated for 370 Vac, with a capacitance of 12.5 µF and ±10% tolerance. It features a flat oval aluminum case measuring 2.38 inches in height and 2.91 inches in length, with 4-prong quick disconnect terminals. The capacitor operates within a temperature range of -40 °C to +70 °C and includes a pressure-sensitive interrupter for fail-safe operation. It meets UL E71645 and CSA 223507 standards, with a maximum dissipation factor of 0.1% at 60 Hz.
Motor-Run and Power Supply Capacitors 12.5µF 370V
12.5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 12.5UF 10% 370VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 37FD37125A-F | 2002-37FD37125A-F | 37FD37125A-F-ND | 37FD37125A-F | 37FD37125A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 12.5 microF | 12.5 microF | 12.5 microF | 12.5 microF | 12.5 microF |