The 394PMB122KB# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, designed for high pulse and rms current applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 0.39 µF, and dimensions of 42.5 mm × 28 mm × 17 mm. The capacitor uses double metallized film with internal series connections and is coated in a flame-retardant plastic box with epoxy resin (UL94V-0) with lead-free tinned copper leads. Its operating temperature range is -40°C to +100°C for PMB variants, with capacitance tolerance of ±10% at 1 kHz and 25°C. The dielectric is polypropylene, self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The part meets the PMB thermal rating and is rated for 100,000 hours at WVDC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 394PMB122KB# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |