Cornell Dubilier Film Paper Film Capacitors 38FD3750A-F

Description
For New Design: Yes Capacitance: 50 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: —
Request a Quote
Description
For New Design: Yes Capacitance: 50 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 38FD3750A-F is an AC motor run capacitor in an oval metal case, oil-filled with metallized polypropylene dielectric, rated for 370 Vac and 50 µF with a ±10% tolerance. It measures 2.91 inches in height and 2.91 inches in width, with a 13/16-inch terminal spacing. The capacitor operates from -40 °C to +70 °C, has a maximum dissipation factor of 0.1% at 60 Hz, and is protected by a pressure-sensitive interrupter. It meets UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The 38FD3750A-F is an AC motor run capacitor in an oval metal case, oil-filled with metallized polypropylene dielectric, rated for 370 Vac and 50 µF with a ±10% tolerance. It measures 2.91 inches in height and 2.91 inches in width, with a 13/16-inch terminal spacing. The capacitor operates from -40 °C to +70 °C, has a maximum dissipation factor of 0.1% at 60 Hz, and is protected by a pressure-sensitive interrupter. It meets UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 38FD3750A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
38FD3750A-F
Film Paper Film Capacitors 38FD3750A-F
For New Design: Yes Capacitance: 50 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: —
  • For New Design: Yes
  • Capacitance: 50 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: 3.66 in.
  • Height: 2.91 in.
  • Length: 1.97 in.
  • Diameter: —
Supplier's Site Datasheet
Oil Filled Capacitor - 38FD3750A-F - Richardson RFPD
Downers Grove, IL, United States
Oil Filled Capacitor
38FD3750A-F
Oil Filled Capacitor 38FD3750A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-38FD3750A-F
Motor-Run and Power Supply Capacitors 50µF 370V

Motor-Run and Power Supply Capacitors 50µF 370V

Supplier's Site Datasheet
Motor Start, Motor Run Capacitors (AC) - 38FD3750A-F-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
38FD3750A-F-ND
Motor Start, Motor Run Capacitors (AC) 38FD3750A-F-ND
50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

50µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 38FD3750A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
38FD3750A-F
Capacitors - Film Capacitors 38FD3750A-F
CAP FILM 50UF 10% 370VAC RADIAL

CAP FILM 50UF 10% 370VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 38FD3750A-F 38FD3750A-F 2002-38FD3750A-F 38FD3750A-F-ND 38FD3750A-F
Product Name Film Paper Film Capacitors Oil Filled Capacitor Film Capacitors Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper Oil Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 50 microF 50 microF 50 microF 50 microF 50 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134T040CF1D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitor - 104MSR630KCN08 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Film Capacitors - 1572-1190-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers