Cornell Dubilier Film Paper Film Capacitors 335PSB850K6R

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335PSB850K6R is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF and a DC voltage rating of 850 V. It features a maximum dV/dt of 450 V/µs and an ESR of 2.1 mΩ at 100 kHz and 25°C. The device has a case dimension of 42.5 mm × 45 mm × 30 mm, with a lead spacing of 10.2 mm and 6 radial leads. It operates from -40°C to +100°C, uses polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant epoxy resin (UL94V-0). The component meets a dissipation factor of less than 0.06% at 1 kHz and 25°C and has an insulation resistance of 30 GΩ·µF at 25°C with 30000 MΩ·µF at 300 VDC applied. Its rated life is 100,000 hours at WVDC and 30,000 hours at VAC, with a capacitance change of less than 3% over lifetime.

Datasheet Summary
Powered by GS/AI

The 335PSB850K6R is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF and a DC voltage rating of 850 V. It features a maximum dV/dt of 450 V/µs and an ESR of 2.1 mΩ at 100 kHz and 25°C. The device has a case dimension of 42.5 mm × 45 mm × 30 mm, with a lead spacing of 10.2 mm and 6 radial leads. It operates from -40°C to +100°C, uses polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant epoxy resin (UL94V-0). The component meets a dissipation factor of less than 0.06% at 1 kHz and 25°C and has an insulation resistance of 30 GΩ·µF at 25°C with 30000 MΩ·µF at 300 VDC applied. Its rated life is 100,000 hours at WVDC and 30,000 hours at VAC, with a capacitance change of less than 3% over lifetime.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PSB850K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PSB850K6R
Film Paper Film Capacitors 335PSB850K6R
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 2.1 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PSB850K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PSB850K6R
Capacitors - Film Capacitors 335PSB850K6R
CAP FILM 3.3UF 10% 850VDC RADIAL

CAP FILM 3.3UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PSB850K6R 335PSB850K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Paper Film Capacitors - 105PPS152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details