The 394PMB252K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, designed for high pulse and rms current applications such as inverters and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.39 µF, and dimensions of 42.5 mm x 45 mm x 30 mm. The capacitor uses double metallized film with internal series connections, features a flame-retardant plastic box with epoxy resin (UL94V-0), and has lead-free tinned copper leads. It operates within a temperature range of -40°C to +100°C for PMB variants, with a dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30 GΩ.μF at 25°C. The dielectric strength is 3 kVAC applied between terminals and case for 60 seconds. The part is rated for 100,000 hours at WVDC and has a capacitance tolerance of ±10% at 1 kHz, 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 394PMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |