Cornell DubilierFilm Paper Film Capacitors37FB4425A-F
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 3.91 in.
Length: 1.91 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 3.91 in.
Length: 1.91 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with oval or round aluminum cases and 4-prong quick disconnect terminals. The part 37FB4425A-F is an oval-style capacitor rated for 440 Vac, with a capacitance of 25 µF, a case code of 37, and a height of 3.91 inches. It operates within a temperature range of -40 °C to +70 °C, has a dissipation factor of 0.1% maximum at 60 Hz, and is internally protected with a pressure-sensitive interrupter. The capacitor meets UL E71645 and CSA 223507 standards.
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with oval or round aluminum cases and 4-prong quick disconnect terminals. The part 37FB4425A-F is an oval-style capacitor rated for 440 Vac, with a capacitance of 25 µF, a case code of 37, and a height of 3.91 inches. It operates within a temperature range of -40 °C to +70 °C, has a dissipation factor of 0.1% maximum at 60 Hz, and is internally protected with a pressure-sensitive interrupter. The capacitor meets UL E71645 and CSA 223507 standards.
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 3.91 in.
Length: 1.91 in.
Diameter: —