Cornell DubilierFilm Paper Film Capacitors37FD3745A-F
Description
For New Design: Yes
Capacitance: 45 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 3.91 in.
Length: 1.91 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 45 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 3.91 in.
Length: 1.91 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors in oval or round aluminum cases with 4-prong quick disconnect terminals, rated for 330 Vac, 370 Vac, or 440 Vac, with capacitance from 1 µF to 80 µF and ±10% tolerance. Operating temperature range is -40 °C to +70 °C, dissipation factor is 0.1% maximum at 60 Hz, and the capacitors include a pressure-sensitive interrupter for fail-safe operation. The series is UL E71645 and CSA 223507 listed. For 37FD3745A, the oval case (style 37) measures 3.91 in. in height and 2.91 in. in length, with 45 µF capacitance at 370 Vac. The '-F' suffix is not documented but is consistent with other ordering codes in the series.
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors in oval or round aluminum cases with 4-prong quick disconnect terminals, rated for 330 Vac, 370 Vac, or 440 Vac, with capacitance from 1 µF to 80 µF and ±10% tolerance. Operating temperature range is -40 °C to +70 °C, dissipation factor is 0.1% maximum at 60 Hz, and the capacitors include a pressure-sensitive interrupter for fail-safe operation. The series is UL E71645 and CSA 223507 listed. For 37FD3745A, the oval case (style 37) measures 3.91 in. in height and 2.91 in. in length, with 45 µF capacitance at 370 Vac. The '-F' suffix is not documented but is consistent with other ordering codes in the series.
For New Design: Yes
Capacitance: 45 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 3.91 in.
Length: 1.91 in.
Diameter: —