Cornell DubilierFilm Paper Film Capacitors335RSB700K2J
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 335RSB700K2J is a radial lead film capacitor with a capacitance of 3.3 µF and a DC voltage rating of 700 V. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 455 V/µs. The capacitor exhibits an ESR of 4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A. Its dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features two radial leads and is constructed with double metallized polypropylene film in a flame-retardant epoxy-coated plastic case (UL94V-0).
Datasheet Summary Powered by GS/AI
The 335RSB700K2J is a radial lead film capacitor with a capacitance of 3.3 µF and a DC voltage rating of 700 V. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 455 V/µs. The capacitor exhibits an ESR of 4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A. Its dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features two radial leads and is constructed with double metallized polypropylene film in a flame-retardant epoxy-coated plastic case (UL94V-0).