The 395MKP275KH is a Class X2 safety-rated film capacitor made from metallized polypropylene film, designed for across-the-line EMI suppression in AC mains applications where failure will not expose users to electric shock. It has a capacitance of 0.39 µF, a rated AC voltage of 275 VAC, and a case size of 31 mm × 17 mm × 9 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It meets Annex A of IEC 60384-14 with safety certifications from UL/CSA, VDE/ENEC, and CQC for X2 applications up to 310 VAC. The capacitor has a capacitance tolerance of +10% at 1 kHz and 20°C, a dissipation factor of 0.1% max, an insulation resistance of >5000 MΩ × µF at 100 VDC, and operates from -40°C to +110°C. The construction includes a flame-retardant epoxy-filled case certified to UL94V-0 and lead-free tin-plated terminations.
X2 And Arc Suppression
3.9µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 3.9µF
CAP FILM 3.9UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 395MKP275KH | 395MKP275KH-ND | 2002-395MKP275KH | 395MKP275KH |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF | 3.9 microF |