Cornell Dubilier Film Paper Film Capacitors 335PSB700K4J

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335PSB700K4J is a radial lead film capacitor for high pulse and rms current applications, such as switching power supplies. It has a capacitance of 3.3 µF, a DC voltage rating of 700 V, and a maximum dv/dt of 600 V/µs. The ESR at 100 kHz and +25°C is 2 mΩ, with a maximum RMS ripple current of 27 A at +70°C. Dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 20.3 mm and four leads. It operates from -40°C to +100°C, uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0), and has lead-free tinned copper leads. Capacitance tolerance is ±10%, dissipation factor is ≤0.06% at 1 kHz and 25°C, and insulation resistance exceeds 30 GΩ·µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 335PSB700K4J is a radial lead film capacitor for high pulse and rms current applications, such as switching power supplies. It has a capacitance of 3.3 µF, a DC voltage rating of 700 V, and a maximum dv/dt of 600 V/µs. The ESR at 100 kHz and +25°C is 2 mΩ, with a maximum RMS ripple current of 27 A at +70°C. Dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 20.3 mm and four leads. It operates from -40°C to +100°C, uses double metallized polypropylene film with a flame-retardant epoxy coating (UL94V-0), and has lead-free tinned copper leads. Capacitance tolerance is ±10%, dissipation factor is ≤0.06% at 1 kHz and 25°C, and insulation resistance exceeds 30 GΩ·µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PSB700K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PSB700K4J
Film Paper Film Capacitors 335PSB700K4J
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 2 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PSB700K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PSB700K4J
Capacitors - Film Capacitors 335PSB700K4J
CAP FILM 3.3UF 10% 700VDC RADIAL

CAP FILM 3.3UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PSB700K4J 335PSB700K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details