The 37FB4410A-F is an AC motor run capacitor in the MPF series, designed for alternating current applications such as air conditioning and power factor correction. It features an oval aluminum case with 4-prong quick disconnect terminals, oil filling, and internal protection via a pressure-sensitive interrupter. This unit has a capacitance of 10 µF with a tolerance of ±10% and is rated for 440 Vac operation at 50/60 Hz, with a maximum dissipation factor of 0.1% at 60 Hz. The operating temperature range is -40°C to +70°C, and capacitance varies by no more than ±3% across this range. The case dimensions are 2.38 inches in height and 2.91 inches in length, meeting UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 10µF 440V
CAP FILM 10UF 10% 440VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 37FB4410A-F | 37FB4410A-F | 37FB4410A-F-ND | 2002-37FB4410A-F | 37FB4410A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |