Axial lead film capacitor for high voltage and high dv/dt applications, rated for 3000 VDC with a capacitance of 0.39 µF, featuring a maximum RMS ripple current of 14 A at 70°C, self-inductance less than 1 nano-Henry per mm of body and lead length, and a dissipation factor below 0.001 at 1 kHz and 25°C. Constructed with double metallized polypropylene film and epoxy resin coating, it operates from -55°C to +85°C and meets UL94V0 flame retardant standards. Dimensions are 37.5 mm in diameter and 59 mm in length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 394PPA302KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |