The 394PMB152K# is a metallized polypropylene power snubber capacitor with a DC voltage rating of 1500 V, a capacitance of 0.39 µF, and lug terminals. It has a maximum dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of 30 GΩ·µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitor is constructed with a double metallized film and epoxy resin-coated flame-retardant plastic case (UL94V-0), and features lead-free tinned copper leads. It measures 42.5 mm in length, 28 mm in height, and 17 mm in thickness, and is rated for operation from -40°C to +100°C with voltage derating above 85°C. Life expectancy is 100,000 hours at WVDC and 30,000 hours at rated AC voltage. Dielectric strength is 160% of rated DC voltage for 60 seconds or 3 kVAC between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 394PMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |