The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors in oval or round aluminum cases with 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The part 37FD3715A-F is an oval-style capacitor rated for 370 Vac, with a capacitance of 15 µF and a tolerance of ±10%. It measures 2.38 inches in height and 2.91 inches in length, with a case style code of 37. The capacitor operates from -40 °C to +70 °C, features a maximum dissipation factor of 0.1% at 60 Hz, and includes a pressure-sensitive interrupter for fail-safe operation. It is certified to UL E71645 and CSA 223507 standards.
Motor-Run and Power Supply Capacitors 15µF 370V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 15UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 37FD3715A-F | 2002-37FD3715A-F | 37FD3715A-F | 37FD3715A-F-ND | 37FD3715A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |