The 335PPS102K is an axial metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a DC voltage rating of 1000 V and a surge voltage of 1550 V, with a capacitance of 0.33 µF and ±10% tolerance. Operating temperature ranges from -40°C to +85°C. The maximum ESR is 6.4 mΩ at 100 kHz and 25°C, with a dissipation factor of 0.0001 at 1 kHz. Insulation resistance is 30,000 MΩ·µF minimum. Dimensions are 20.5 mm diameter by 46 mm length. The capacitor is encased in flame-retardant polyester tape with epoxy end fill, using lead-free tinned copper leads. Life expectancy is 100,000 hours at 70°C and rated DC voltage, with less than 3% capacitance change over time. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPS102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |