The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors in oval or round aluminum cases with 4-prong quick Disconnect terminals. The part 37FD3740A-F is an oval-style capacitor rated for 370 Vac, with a capacitance of 40 µF, a tolerance of ±10%, and a maximum dissipation factor of 0.1% at 60 Hz. It operates from -40 ºC to +70 ºC with a service life objective of 60,000 hours at rated conditions. Dimensions are 2.91 inches in height and 3.91 inches in length. The capacitor includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 37FD3740A-F | 37FD3740A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 40 microF | 40 microF |