Cornell DubilierFilm Paper Film Capacitors37FB4435A-F
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 4.75 in.
Length: 1.91 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 4.75 in.
Length: 1.91 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 37FB4435A-F is an AC motor run capacitor from the MPF series, designed for alternating current applications such as air conditioning and refrigeration. It features a metal oval case with a 37 case code, oil-filled encapsulation in an environmentally safe dielectric fluid, and tin-plated steel terminals. The capacitor has a capacitance of 35 µF with a tolerance of ±10%, rated for 440 Vac operation and a frequency of 50 or 60 Hz. It operates within a temperature range of -40 °C to +70 °C, with capacitance changing by no more than ±3% over this range. The unit measures 2.91 inches in H-dimension and 4.75 inches in length. It includes an internal pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 safety standards.
Datasheet Summary Powered by GS/AI
The 37FB4435A-F is an AC motor run capacitor from the MPF series, designed for alternating current applications such as air conditioning and refrigeration. It features a metal oval case with a 37 case code, oil-filled encapsulation in an environmentally safe dielectric fluid, and tin-plated steel terminals. The capacitor has a capacitance of 35 µF with a tolerance of ±10%, rated for 440 Vac operation and a frequency of 50 or 60 Hz. It operates within a temperature range of -40 °C to +70 °C, with capacitance changing by no more than ±3% over this range. The unit measures 2.91 inches in H-dimension and 4.75 inches in length. It includes an internal pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 safety standards.
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 4.75 in.
Length: 1.91 in.
Diameter: —