The 335PPS850KS is an axial lead metallized polypropylene film capacitor rated for 850 VDC continuous voltage with a 1300 VDC surge voltage, designed for high dv/dt applications such as inverters and switching power supplies. It has a capacitance of 3.3 µF, a maximum RMS ripple current of 14 A at 100 kHz and 70°C, and an ESR of 3.5 mΩ at 100 kHz. The capacitor measures 30 mm in diameter by 59 mm in length with 1.2 mm diameter lead wires. It operates from -40°C to +85°C, has a dissipation factor of less than 0.0001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF minimum at 25°C. The dielectric is polypropylene with flame-retardant polyester tape and epoxy end fill. Life expectancy is 100,000 hours at 70°C and VDC, and 30,000 hours at 70°C and VAC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPS850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |